14-bit asynchronous binary counter in a 16-pin TSSOP package, measuring 5.00 mm × 4.40 mm, with a wide operating voltage range of 2 V to 6 V, maximum supply current of 80 µA, typical propagation delay of 12 ns, and output drive of ±4 mA at 5 V, operating from -40 °C to 85 °C.
14-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
Win Source Part Number: 1339026-SN74HC4020PW
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Series: 74HC
Package: Tube
Standard Package: 90
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33 MHz
Voltage - Supply: 2 V ~ 6 V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC4020
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
LOGIC, COUNTER ASYNC BINARY, 16TSSOP; Logic Family / Base Number:74HC4020; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
IC BINARY COUNTER 14-BIT 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4020PW | 1339026-SN74HC4020PW | 296-33935-5-ND | SN74HC4020PW | 37AJ1114 | SN74HC4020PW |
| Product Name | SN74HC4020 14-Bit Asynchronous Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Logic, Counter Async Binary, 16Tssop; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2V | ||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209\", 5.30mm Width) | TSSOP | SOIC |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 14 bits |