Texas Instruments SN54LS169B Synchronous 4-Bit Up/Down Binary Counters 80018022A

Description
Synchronous 4-Bit Up/Down Binary Counters 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 80018022A - Texas Instruments
Dallas, TX, United States
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters
80018022A
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters 80018022A
Synchronous 4-Bit Up/Down Binary Counters 20-LCCC -55 to 125

Synchronous 4-Bit Up/Down Binary Counters 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
80018022A
Integrated Circuits (ICs) - Logic - Counters, Dividers 80018022A
SYNCHRONOUS 4-BIT UP/DOWN BINARY

SYNCHRONOUS 4-BIT UP/DOWN BINARY

Supplier's Site
Counters, Dividers - 80018022A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
80018022A
Counters, Dividers 80018022A
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 80018022A 80018022A 80018022A
Product Name SN54LS169B Synchronous 4-Bit Up/Down Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC 20-CLCC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F163AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details
CD4518B CMOS Dual BCD Up-Counter - CD4518BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
 - 4516BDC - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type DIP; CDIP16
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 4516BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers