14-bit asynchronous binary counters with a 16-pin SOP package, operating from -40°C to 85°C, featuring a wide supply voltage range of 2 V to 6 V, typical propagation delay of 12 ns, and ±4-mA output drive at 5 V.
14-Bit Asynchronous Binary Counters 16-SO -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC4020NSRG4 |
| Product Name | SN74HC4020 14-Bit Asynchronous Binary Counters |
| Counter Category | Asynchronous |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC,TSSOP |
| Logic Family | HC |