14-Bit Asynchronous Binary Counters 16-SO -40 to 85
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
IC BINARY COUNTER 14-BIT 16SO
IC COUNTER ASYNC BIN 14BIT 16SO
IC COUNTER ASYNC BIN 14BIT 16SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4020NSR | 296-29188-1-ND | SN74HC4020NSR | SN74HC4020NSR | SN74HC4020NSR | SN74HC4020NSR |
| Product Name | SN74HC4020 14-Bit Asynchronous Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Asynchronous | Asynchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209", 5.30mm Width) | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 14 bits |