Texas Instruments SN74HC4020 14-Bit Asynchronous Binary Counters SN74HC4020DR

Description
14-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet
Description
14-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4020 14-Bit Asynchronous Binary Counters - SN74HC4020DR - Texas Instruments
Dallas, TX, United States
SN74HC4020 14-Bit Asynchronous Binary Counters
SN74HC4020DR
SN74HC4020 14-Bit Asynchronous Binary Counters SN74HC4020DR
14-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

14-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC4020DR - 030138-SN74HC4020DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4020DR
030138-SN74HC4020DR
Logic - Logic - Counters, Dividers - SN74HC4020DR 030138-SN74HC4020DR
Manufacturer: Texas Instruments Win Source Part Number: 030138-SN74HC4020DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030138-SN74HC4020DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Counters, Dividers - 296-26479-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-26479-2-ND
Counters, Dividers 296-26479-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-26479-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-26479-1-ND
Counters, Dividers 296-26479-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-26479-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-26479-6-ND
Counters, Dividers 296-26479-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
SN74HC4020DR
Logic ICs >> Counters / Dividers SN74HC4020DR
Negative Edge 2V~6V 14 1 33MHz SOIC-16 Counters / Dividers ROHS

Negative Edge 2V~6V 14 1 33MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Counters, Dividers - SN74HC4020DR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC4020DR
Counters, Dividers SN74HC4020DR
IC COUNTER ASYNC BINARY 16-SOIC

IC COUNTER ASYNC BINARY 16-SOIC

Supplier's Site Datasheet
Logic - Counters, Dividers - SN74HC4020DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4020DR
Logic - Counters, Dividers SN74HC4020DR
IC COUNTER ASYNC BINARY 16-SOIC

IC COUNTER ASYNC BINARY 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74HC4020DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4020DR
Counters, Dividers SN74HC4020DR
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4020DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4020DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4020DR
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4020DR 030138-SN74HC4020DR 296-26479-2-ND SN74HC4020DR SN74HC4020DR SN74HC4020DR SN74HC4020DR SN74HC4020DR
Product Name SN74HC4020 14-Bit Asynchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC4020DR Counters, Dividers Logic ICs >> Counters / Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Asynchronous Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V~6V 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Number of Stages (Bits) 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
CD4521B CMOS 24-Stage Frequency Divider - CD4521BM96 - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Counters, Dividers - 54ACT163WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 90 MHz
View Details
2 suppliers
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
8 suppliers