Texas Instruments SN74HC4020 14-Bit Asynchronous Binary Counters SN74HC4020D

Description
14-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet
Description
14-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4020 14-Bit Asynchronous Binary Counters - SN74HC4020D - Texas Instruments
Dallas, TX, United States
SN74HC4020 14-Bit Asynchronous Binary Counters
SN74HC4020D
SN74HC4020 14-Bit Asynchronous Binary Counters SN74HC4020D
14-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

14-Bit Asynchronous Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC4020D - Rochester Electronics
Newburyport, MA, United States
SN74HC4020 14-Bit Asynchronous Binary Counters

SN74HC4020 14-Bit Asynchronous Binary Counters

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC4020D - 1008429-SN74HC4020D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4020D
1008429-SN74HC4020D
Logic - Logic - Counters, Dividers - SN74HC4020D 1008429-SN74HC4020D
Manufacturer: Texas Instruments Win Source Part Number: 1008429-SN74HC4020D Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1008429-SN74HC4020D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-8320-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8320-5-ND
Counters, Dividers 296-8320-5-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4020D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4020D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4020D
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Counters, Dividers - SN74HC4020D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4020D
Counters, Dividers SN74HC4020D
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
14 Bit Binary Counter, Soic-16; Logic Family / Base Number Texas Instruments - 52F5558 - Newark, An Avnet Company
Chicago, IL, United States
14 Bit Binary Counter, Soic-16; Logic Family / Base Number Texas Instruments
52F5558
14 Bit Binary Counter, Soic-16; Logic Family / Base Number Texas Instruments 52F5558
14 BIT BINARY COUNTER, SOIC-16; Logic Family / Base Number:74HC4020; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

14 BIT BINARY COUNTER, SOIC-16; Logic Family / Base Number:74HC4020; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site
Ic, Sm, Logic, 74Hc, Binary Counter; Logic Family / Base Number Texas Instruments - 33AH4869 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Hc, Binary Counter; Logic Family / Base Number Texas Instruments
33AH4869
Ic, Sm, Logic, 74Hc, Binary Counter; Logic Family / Base Number Texas Instruments 33AH4869
IC, SM, LOGIC, 74HC, BINARY COUNTER; Logic Family / Base Number:74HC4020; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; LogicRoHS Compliant: Yes

IC, SM, LOGIC, 74HC, BINARY COUNTER; Logic Family / Base Number:74HC4020; Counter Type:Binary; Clock Frequency:53MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; LogicRoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - SN74HC4020D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4020D
Logic - Counters, Dividers SN74HC4020D
IC ASYNC BINARY COUNTER 16-SOIC

IC ASYNC BINARY COUNTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4020D SN74HC4020D 1008429-SN74HC4020D 296-8320-5-ND SN74HC4020D SN74HC4020D 52F5558 SN74HC4020D
Product Name SN74HC4020 14-Bit Asynchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC4020D Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers 14 Bit Binary Counter, Soic-16; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC16 SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 76006012A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
SN54ALS193A Synchronous 4-Bit Up/Down Binary Counters  With Dual Clock - 5962-8869801EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
2 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AMG4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
5 suppliers
CD54HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD54HC4024F - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
3 suppliers