Dual 4-bit binary counters in a 14-pin TSSOP package with a width of 5 mm and a body size of 5 mm × 4.4 mm, operating from 2 V to 6 V with a maximum quiescent current of 80 μA, output drive of ±4 mA at 5 V, and a typical propagation delay of 13 ns. The device includes two independent 4-bit counters, each with a direct clear input, and is rated for operation from -40 °C to 85 °C.
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1099900-SN74HC393PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Motor Drive & Control
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SN74HC393PWTE4 | 1099900-SN74HC393PWTE4 |
| Product Name | SN74HC393 Dual 4-Bit Binary Counters | Logic - Logic - Counters, Dividers - SN74HC393PWTE4 |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOP; SSOP; TSSOP; 14-TSSOP |
| Logic Family | HC | |
| Number of Stages (Bits) | 4 bits |