Dual 4-bit binary counters with individual clocks and clear inputs, available in a 14-pin TSSOP package measuring 5 mm × 6.4 mm, operating from 2V to 6V with a maximum supply current of 80 μA and a typical propagation delay of 13 ns. Each output can drive up to 10 LSTTL loads with ±4 mA drive strength at 5 V. The device operates over a temperature range of -40°C to 85°C and meets RoHS standards with lead-free finish and Level-1 MSL rating.
Dual 4-Bit Binary Counters 14-TSSOP -40 to 85
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SN74HC393PWE4 | SN74HC393PWE4 |
| Product Name | SN74HC393 Dual 4-Bit Binary Counters | |
| Supply Voltage | 3.3V; 5V; 6 | |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOP; SSOP; TSSOP14 |
| Logic Family | HC | |
| Number of Stages (Bits) | 4 bits | |
| Operating Current | 0.0800 mA |