Dual 4-bit binary counters with individual clocks and clear inputs, packaged in a 14-lead SSOP with dimensions of 6.2 mm × 7.8 mm, operating from 2 V to 6 V with a maximum static current of 80 μA, a typical propagation delay of 13 ns, and ±4 mA output drive at 5 V; rated for operation from -40 °C to 85 °C with RoHS compliance and NIPDAU lead finish.
Dual 4-Bit Binary Counters 14-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 765427-SN74HC393DBR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 36MHz
Family Name: SN74HC393
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SSOP
Alternative Parts (Cross-Reference): 74HC393DB,112; 74HC393DB,118; MC74HC393D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SSOP
SN74HC393 Dual 4-Bit Binary Counters
IC DUAL 4-BIT BIN CNTR 14-SSOP
IC BINARY COUNTR DL 4BIT 14SSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC393DBR | 765427-SN74HC393DBR | 296-8318-1-ND | SN74HC393DBR | SN74HC393DBR | SN74HC393DBR | SN74HC393DBR |
| Product Name | SN74HC393 Dual 4-Bit Binary Counters | Logic - Logic - Counters, Dividers - SN74HC393DBR | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SSOP | SSOP; "14-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; SSOP14 | SSOP | SOP; SSOP; 14-SSOP (0.209\", 5.30mm Width) | |
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 4 bits | ||||||
| Operating Current | 0.0800 mA |