High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset 16-SO -55 to 125
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 083156-CD74HC192NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO
IC DECADE COUNTER 4-BIT 16SO
IC COUNTR DECADE UP/DWN 4B 16SO
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC192NSR | 296-28696-6-ND | 083156-CD74HC192NSR | CD74HC192NSR | CD74HC192NSR | CD74HC192NSR |
| Product Name | CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HC192NSR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Features | Presettable | |||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V |