Texas Instruments SN74HC393 Dual 4-Bit Binary Counters SN74HC393D

Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC393 Dual 4-Bit Binary Counters - SN74HC393D - Texas Instruments
Dallas, TX, United States
SN74HC393 Dual 4-Bit Binary Counters
SN74HC393D
SN74HC393 Dual 4-Bit Binary Counters SN74HC393D
Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC393D - Rochester Electronics
Newburyport, MA, United States
SN74HC393 Dual 4-Bit Binary Counters

SN74HC393 Dual 4-Bit Binary Counters

Supplier's Site Datasheet
Counters, Dividers - 296-8317-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-8317-5-ND
Counters, Dividers 296-8317-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC393D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC393D
Logic - Counters, Dividers SN74HC393D
IC DUAL 4-BIT BIN CNTR 14-SOIC

IC DUAL 4-BIT BIN CNTR 14-SOIC

Supplier's Site Datasheet
Counters, Dividers - SN74HC393D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC393D
Counters, Dividers SN74HC393D
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Dual 4Bit Binary Counters, 74Hc393; Logic Family / Base Number Texas Instruments - 26AJ9406 - Newark, An Avnet Company
Chicago, IL, United States
Dual 4Bit Binary Counters, 74Hc393; Logic Family / Base Number Texas Instruments
26AJ9406
Dual 4Bit Binary Counters, 74Hc393; Logic Family / Base Number Texas Instruments 26AJ9406
DUAL 4BIT BINARY COUNTERS, 74HC393; Logic Family / Base Number:74HC393; Counter Type:Binary; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

DUAL 4BIT BINARY COUNTERS, 74HC393; Logic Family / Base Number:74HC393; Counter Type:Binary; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC393D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC393D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC393D
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC393D SN74HC393D 296-8317-5-ND SN74HC393D SN74HC393D 26AJ9406 SN74HC393D
Product Name SN74HC393 Dual 4-Bit Binary Counters Counters, Dividers Logic - Counters, Dividers Counters, Dividers Dual 4Bit Binary Counters, 74Hc393; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Logic Family HC
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD40192B-MIL CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BF - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
4 suppliers
CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
Logic - Logic - Counters, Dividers - 74HC4520E - 198158-74HC4520E - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54F163ADC - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers