Octal D-Type flip-flops with clock enable in a 20-pin PDIP package, operating over -40°C to 85°C, with a 2 V to 6 V supply range, 80 µA max supply current, ±4 mA output drive at 5 V, and typical propagation delay of 12 ns.
Octal D-Type Flip-Flops With Clock Enable 20-PDIP -40 to 85
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
SN74HC377 Octal D-Type Flip-Flops With Clock Enable
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC377NE4 | 296-SN74HC377NE4-ND | SN74HC377NE4 | SN74HC377NE4 | SN74HC377NE4 |
| Product Name | SN74HC377 Octal D-Type Flip-Flops With Clock Enable | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 34 ns | 27 ns | |||
| fMAX | 28 MHz | ||||
| Operating Current | 0.0800 mA |