The SN74HC377N is an octal D-type flip-flop with clock enable in a 20-pin PDIP package, measuring 25.40 mm by 6.35 mm. It operates with a supply voltage from 2 V to 6 V, has a maximum quiescent current of 80 µA, and provides ±4 mA output drive at 5 V. The device features a latched clock-enable input to prevent false clocking and supports typical propagation delay of 12 ns. It is rated for operation from -40 °C to 85 °C.
Octal D-Type Flip-Flops With Clock Enable 20-PDIP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 001509-SN74HC377N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 64MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
SN74HC377 Octal D-Type Flip-Flops With Clock Enable
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC, FLIP-FLOP, D TYPE OCTAL, PDIP20; Logic Family / Base Number:74HC377; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:23MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC377N | 296-8316-5-ND | 001509-SN74HC377N | SN74HC377N | SN74HC377N | SN74HC377N | 28AH5069 | SN74HC377N |
| Product Name | SN74HC377 Octal D-Type Flip-Flops With Clock Enable | Flip Flops | Logic - Logic - Flip Flops - SN74HC377N | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, Flip-Flop, D Type Octal, Pdip20; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||
| Propagation Delay | 34 ns | 27 ns | 27 ns | 12 ns | ||||
| fMAX | 28 MHz | 64 MHz | 23 MHz | 64 MHz | ||||
| Operating Current | 0.0800 mA |