Octal D-type flip-flops with clock enable in a 20-pin SOIC package, measuring 12.80 mm × 7.50 mm, designed for operation from -40°C to 85°C with a supply voltage range of 2 V to 6 V, typical propagation delay of 12 ns, and ±4-mA output drive at 5 V.
Octal D-Type Flip-Flops With Clock Enable 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HC377DWRG4 |
| Product Name | SN74HC377 Octal D-Type Flip-Flops With Clock Enable |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 34 ns |
| fMAX | 28 MHz |