Octal D-Type flip-flops with clock enable in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating from 2 V to 6 V with a maximum supply current of 80 µA, typical propagation delay of 12 ns, and ±4-mA output drive at 5 V, designed for buffer/storage registers and shift register applications over the -40°C to 85°C temperature range.
Octal D-Type Flip-Flops With Clock Enable 20-SOIC -40 to 85
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, PDSO20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74HC377DWG4 | SN74HC377DWG4 |
| Product Name | SN74HC377 Octal D-Type Flip-Flops With Clock Enable | |
| Flip-Flop Type | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 34 ns | |
| fMAX | 28 MHz | |
| Operating Current | 0.0800 mA |