Octal D-type flip-flops with clock enable in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, capable of driving up to 10 LSTTL loads and supplying ±4 mA output current at 5 V, featuring a maximum quiescent current of 80 µA and a typical propagation delay of 12 ns.
Octal D-Type Flip-Flops With Clock Enable 20-SOIC -40 to 85
SN74HC377 Octal D-Type Flip-Flops With Clock Enable
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 081205-SN74HC377DW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 64MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC, DTYPE FLIPFLOP, SMD, 74HC377; Logic Family / Base Number:74HC377; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:64MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC377DW | 2528719 | SN74HC377DW | 296-9818-5-ND | 081205-SN74HC377DW | SN74HC377DW | SN74HC377DW | 28AH5068 |
| Product Name | SN74HC377 Octal D-Type Flip-Flops With Clock Enable | Flip Flop ICs | Flip Flops | Logic - Logic - Flip Flops - SN74HC377DW | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, Dtype Flipflop, Smd, 74Hc377; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||
| Propagation Delay | 34 ns | 27 ns | 27 ns | 12 ns | ||||
| fMAX | 28 MHz | 64 MHz | 64 MHz | |||||
| Operating Current | 0.0800 mA |