Texas Instruments SN74HC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC374NE4

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin PDIP package, operating from -40°C to 85°C, with a wide supply voltage range of 2 V to 6 V, 80-µA maximum ICC, ±6-mA output drive at 5 V, and typical propagation delay of 14 ns.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin PDIP package, operating from -40°C to 85°C, with a wide supply voltage range of 2 V to 6 V, 80-µA maximum ICC, ±6-mA output drive at 5 V, and typical propagation delay of 14 ns.

Suppliers

Company
Product
Description
Supplier Links
SN74HC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74HC374NE4 - Texas Instruments
Dallas, TX, United States
SN74HC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74HC374NE4
SN74HC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC374NE4
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-SN74HC374NE4-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP

IC FF D-TYPE 1-ELE 8-BIT 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC374NE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC374NE4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - SN74HC374NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC374NE4
Flip Flops SN74HC374NE4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC374NE4 296-SN74HC374NE4-ND SN74HC374NE4 SN74HC374NE4
Product Name SN74HC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 38 ns 39 ns
fMAX 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74175DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset - 5962-8974301EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 50 ns
fMAX 25 MHz
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers