Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin PDIP package, measuring 25.40 mm × 6.35 mm, operating from 2 V to 6 V with a maximum supply current of 80 µA and ±6-mA output drive at 5 V. The device supports full parallel access and has a typical propagation delay of 14 ns. It is rated for commercial operation from -40 °C to 85 °C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006886-SN74HC374N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 39ns @ 6V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HC374
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 70MHz
Alternative Parts (Cross-Reference): MM74HC374N_NF40; MM74HC374NX_NL; MM74HC374NX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC, DTYPE FLIPFLOP,20DIP,74HC3
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC374N | 006886-SN74HC374N | 296-1592-5-ND | 33AH4867 | SN74HC374N | SN74HC374N |
| Product Name | SN74HC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74HC374N | Flip Flops | Ic, Dtype Flipflop,20Dip,74Hc374; Logic Family / Base Number Texas Instruments | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 38 ns | 39 ns | 39 ns | 19 ns | ||
| fMAX | 28 MHz | 70 MHz | 70 MHz |