Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SSOP package, operating from -40°C to 85°C, with a wide supply voltage range of 2 V to 6 V, 80-µA maximum supply current, ±6-mA output drive at 5 V, and typical propagation delay of 14 ns.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Octal Edge-Triggered D-Type Flip-Flops with 3 State Outputs
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC374DBRG4 | SN74HC374DBRG4 | SN74HC374DBRG4 |
| Product Name | SN74HC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 38 ns | ||
| fMAX | 28 MHz |