Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 006882-SN74HC373PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Family Name: SN74HC373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns
Alternative Parts (Cross-Reference): MM74HC373MTC_Q; MM74HC373MTCX_Q; MM74HC373MTCX_NL; MM74HC373MTCX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
LATCH, D TYPE OCTAL, SMD, TSSOP20; Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:43ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC OCTAL TRANSP LATCH 20-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC373PWR | 296-8311-6-ND | 006882-SN74HC373PWR | SN74HC373PWR | SN74HC373PWR | SN74HC373PWR | 26AJ9403 | SN74HC373PWR |
| Product Name | SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74HC373PWR | Latches | Integrated Circuits (ICs) - Logic - Latches | Latch, D Type Octal, Smd, Tssop20; Logic Family / Base Number Texas Instruments | Logic - Latches | |
| Latch Type | D | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | 3-State | |||||
| Supply Voltage | 6 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 32 ns | 15 ns | 15 ns | 43 ns | 15 ns |