Texas Instruments Logic IC SN74HC373NS

Description
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOP Tube Product overview: SN74HC373NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373NS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOP Tube Product overview: SN74HC373NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373NS can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC373NS is an octal transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 2V to 6V and features high-current outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80µA maximum and a typical propagation delay of 13ns. It includes eight latches in a single package, allowing for full parallel access for loading. The latches are transparent while the latch-enable input is high, and they retain the output state when the latch-enable input is low. The SN74HC373NS is available in a 20-pin SOIC package, making it suitable for various applications such as buffer registers, I/O ports, and bidirectional bus drivers.

Datasheet Summary
Powered by GS/AI

The SN74HC373NS is an octal transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 2V to 6V and features high-current outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80µA maximum and a typical propagation delay of 13ns. It includes eight latches in a single package, allowing for full parallel access for loading. The latches are transparent while the latch-enable input is high, and they retain the output state when the latch-enable input is low. The SN74HC373NS is available in a 20-pin SOIC package, making it suitable for various applications such as buffer registers, I/O ports, and bidirectional bus drivers.

Suppliers

Company
Product
Description
Supplier Links
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOP Tube Product overview: SN74HC373NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373NS can be used for catalog matching and distributor lookup.

Latch Transparent 3-ST 8-CH D-Type 20-Pin SOP Tube Product overview: SN74HC373NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Latches - SN74HC373NS - 896601-SN74HC373NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC373NS
896601-SN74HC373NS
Logic - Logic - Latches - SN74HC373NS 896601-SN74HC373NS
Manufacturer: Texas Instruments Win Source Part Number: 896601-SN74HC373NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HC373 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896601-SN74HC373NS
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC373
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 708-SN74HC373NS 896601-SN74HC373NS
Product Name Logic IC Logic - Logic - Latches - SN74HC373NS
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS260LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details