Texas Instruments SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373NE4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HC373NE4 - Texas Instruments
Dallas, TX, United States
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HC373NE4
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373NE4
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Latches - 296-SN74HC373NE4-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-PDIP

IC D-TYPE TRANSP 8:8 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC373NE4
Integrated Circuits (ICs) - Logic - Latches SN74HC373NE4
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - SN74HC373NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC373NE4 296-SN74HC373NE4-ND SN74HC373NE4 SN74HC373NE4
Product Name SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 6 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 32 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers