Texas Instruments SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373DWE4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package, measuring 12.80 mm by 7.50 mm, operating from 2 V to 6 V with a maximum supply current of 80 µA and ±6 mA output drive at 5 V. The device supports a temperature range of -40 °C to 85 °C and has a typical propagation delay of 13 ns.

Datasheet Summary
Powered by GS/AI

Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package, measuring 12.80 mm by 7.50 mm, operating from 2 V to 6 V with a maximum supply current of 80 µA and ±6 mA output drive at 5 V. The device supports a temperature range of -40 °C to 85 °C and has a typical propagation delay of 13 ns.

Suppliers

Company
Product
Description
Supplier Links
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HC373DWE4 - Texas Instruments
Dallas, TX, United States
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HC373DWE4
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373DWE4
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Latches - SN74HC373DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SN74HC373DWE4 SN74HC373DWE4
Product Name SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs Latches
Latch Type D
Output Characteristics 3-State
Supply Voltage 6 2V ~ 6V
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BM96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details