Manufacturer: Texas Instruments
Win Source Part Number: 1254623-SN74HC373AN
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 15ns
Family Name: SN74HC373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): MM74HC373NX_NL; MM74HC373NX; MM74HC373N_Q;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
IC,LATCH,SINGLE,8-BI
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1254623-SN74HC373AN | 296-11674-5-ND | SN74HC373AN | SN74HC373AN | 26AJ9401 |
| Product Name | Logic - Logic - Latches - SN74HC373AN | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Ic,latch,single,8-Bit,hc-Cmos,dip,20Pin,; Svhc Texas Instruments |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | |||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | |||
| Propagation Delay | 15 ns | 12 ns |