Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
OR Gate, HC/UH Series, 4-Func, 2-Input, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74HC32PWE4 | SN74HC32PWE4 |
| Product Name | SN74HC32 Quadruple 2-Input Positive-OR Gates | |
| Gate Type | OR | OR |
| Supply Voltage | 5V; 5 | |
| Logic Family | HC | |
| Propagation Delay | 25 ns |