Texas Instruments Quad 5.2mA Logic IC SN74HC32NSRG4

Description
Quad 2-Input OR Gate IC, 74HC Series, SOP-14, 5.2mA Output Product overview: SN74HC32NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad 2-Input OR Gate IC, 74HC Series, SOP-14, 5.2mA Output Product overview: SN74HC32NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 5.2mA Logic IC - 705-SN74HC32NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.2mA Logic IC
705-SN74HC32NSRG4
Quad 5.2mA Logic IC 705-SN74HC32NSRG4
Quad 2-Input OR Gate IC, 74HC Series, SOP-14, 5.2mA Output Product overview: SN74HC32NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32NSRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 74HC Series, SOP-14, 5.2mA Output Product overview: SN74HC32NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HC32NSRG4 - 1254612-SN74HC32NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC32NSRG4
1254612-SN74HC32NSRG4
Logic - Logic - Gates and Inverters - SN74HC32NSRG4 1254612-SN74HC32NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254612-SN74HC32NSRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254612-SN74HC32NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74HC32NSRG4 1254612-SN74HC32NSRG4
Product Name Quad 5.2mA Logic IC Logic - Logic - Gates and Inverters - SN74HC32NSRG4
Gate Type OR; OR GATE NOT
Supply Voltage 6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 1221486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 1727-74AHCT04PW-Q100JDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details