Texas Instruments SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32N

Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC32N is a quad 2-input OR gate from Texas Instruments, designed for a wide range of applications. It features buffered inputs and operates within a voltage range of 2 V to 6 V, making it suitable for various logic levels. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. It operates effectively across a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. The SN74HC32N is packaged in a 14-pin PDIP format, with a compact body size of 19.30 mm x 6.40 mm. Its low quiescent current of 2 µA and fast propagation delay of 17 ns at 6 V and 50 pF load make it a viable choice for efficient circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74HC32N is a quad 2-input OR gate from Texas Instruments, designed for a wide range of applications. It features buffered inputs and operates within a voltage range of 2 V to 6 V, making it suitable for various logic levels. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. It operates effectively across a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. The SN74HC32N is packaged in a 14-pin PDIP format, with a compact body size of 19.30 mm x 6.40 mm. Its low quiescent current of 2 µA and fast propagation delay of 17 ns at 6 V and 50 pF load make it a viable choice for efficient circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SN74HC32 Quadruple 2-Input Positive-OR Gates - SN74HC32N - Texas Instruments
Dallas, TX, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates
SN74HC32N
SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32N
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Logic Gates - 2175645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2175645
Logic Gates 2175645
Quad 2i/p OR gate,SN74HC32N DIP14 2.6V

Quad 2i/p OR gate,SN74HC32N DIP14 2.6V

Supplier's Site
Logic Gates - 1000761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1000761
Logic Gates 1000761
Quad 2i/p OR gate,SN74HC32N DIP14 2.6V

Quad 2i/p OR gate,SN74HC32N DIP14 2.6V

Supplier's Site
Logic Gates - 2175645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2175645P
Logic Gates 2175645P
Quad 2i/p OR gate,SN74HC32N DIP14 2.6V

Quad 2i/p OR gate,SN74HC32N DIP14 2.6V

Supplier's Site
Gates and Inverters - 296-1589-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1589-5-ND
Gates and Inverters 296-1589-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
 - SN74HC32N - Rochester Electronics
Newburyport, MA, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates

SN74HC32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC32N - 094096-SN74HC32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC32N
094096-SN74HC32N
Logic - Logic - Gates and Inverters - SN74HC32N 094096-SN74HC32N
Manufacturer: Texas Instruments Win Source Part Number: 094096-SN74HC32N Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC32N; MM74HC32NX; MM74HC32N_NF40 ; MM74HC32N_NL ; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 094096-SN74HC32N
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC32N; MM74HC32NX; MM74HC32N_NF40 ; MM74HC32N_NL ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC32N
6V Logic IC 705-SN74HC32N
4-ch 2-input OR Gate IC, 2-6V, 17ns, PDIP Product overview: SN74HC32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32N can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 2-6V, 17ns, PDIP Product overview: SN74HC32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC32N
Logic ICs >> Gates SN74HC32N
2V~6V 2uA 4 17ns@6V,50pF ORGate DIP-14 Gates ROHS

2V~6V 2uA 4 17ns@6V,50pF ORGate DIP-14 Gates ROHS

Supplier's Site Datasheet
IC GATE OR 4CH 2-INP 14DIP - 815-SN74HC32N - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14DIP
815-SN74HC32N
IC GATE OR 4CH 2-INP 14DIP 815-SN74HC32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC32N
Logic Gates SN74HC32N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Ic, Quad 2-Input Or, 74Hc32, Dip14; Logic Family / Base Number Texas Instruments - 33AH4865 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Or, 74Hc32, Dip14; Logic Family / Base Number Texas Instruments
33AH4865
Ic, Quad 2-Input Or, 74Hc32, Dip14; Logic Family / Base Number Texas Instruments 33AH4865
IC, QUAD 2-INPUT OR, 74HC32, DIP14; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT OR, 74HC32, DIP14; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32N
Gates and Inverters SN74HC32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74HC32N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC32N
Gates and Inverters SN74HC32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Logic IC - 16919763 - Radwell International
Willingboro, NJ, United States
Logic IC
16919763
Logic IC 16919763
IC,OR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY

IC,OR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32N 2175645 2175645P 296-1589-5-ND SN74HC32N 094096-SN74HC32N 705-SN74HC32N SN74HC32N 815-SN74HC32N SN74HC32N SN74HC32N 33AH4865 SN74HC32N SN74HC32N 16919763
Product Name SN74HC32 Quadruple 2-Input Positive-OR Gates Logic Gates Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC32N 6V Logic IC Logic ICs >> Gates IC GATE OR 4CH 2-INP 14DIP Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Quad 2-Input Or, 74Hc32, Dip14; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters Logic IC
Gate Type OR Or OR; OR OR OR NOT; OR; OR Gate OR; OR GATE OR OR OR; OR OR; OR Gate OR; OR Gate
Supply Voltage 5V; 5 6 v 2V ~ 6V 2 V ~ 6 V 6V 2V~6V 5V; 5V 6V 2V ~ 6V 2V ~ 6V
Logic Family HC Or OR CMOS CMOS; CMOS
Propagation Delay 25 ns 100 ns 17 ns 17 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details