Texas Instruments SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32DT

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC32 Quadruple 2-Input Positive-OR Gates - SN74HC32DT - Texas Instruments
Dallas, TX, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates
SN74HC32DT
SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32DT
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC32DT - 1099887-SN74HC32DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC32DT
1099887-SN74HC32DT
Logic - Logic - Gates and Inverters - SN74HC32DT 1099887-SN74HC32DT
Manufacturer: Texas Instruments Win Source Part Number: 1099887-SN74HC32DT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099887-SN74HC32DT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC32DT
6V SOIC Logic IC 705-SN74HC32DT
4-Ch 2-Input OR Gate IC, 2-6V, 17ns, SOIC Product overview: SN74HC32DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32DT can be used for catalog matching and distributor lookup.

4-Ch 2-Input OR Gate IC, 2-6V, 17ns, SOIC Product overview: SN74HC32DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC32DT - Rochester Electronics
Newburyport, MA, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates

SN74HC32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-SN74HC32DTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC32DTTR-ND
Gates and Inverters 296-SN74HC32DTTR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC32DT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC32DT
Logic - Gates and Inverters SN74HC32DT
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC32DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32DT
Gates and Inverters SN74HC32DT
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC32DT
Logic Gates SN74HC32DT
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14-SOIC - 815-SN74HC32DT - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-SOIC
815-SN74HC32DT
IC GATE OR 4CH 2-INP 14-SOIC 815-SN74HC32DT
IC GATE OR 4CH 2-INP 14-SOIC

IC GATE OR 4CH 2-INP 14-SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC32DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC32DT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC32DT
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32DT 1099887-SN74HC32DT 705-SN74HC32DT SN74HC32DT 296-SN74HC32DTTR-ND SN74HC32DT SN74HC32DT SN74HC32DT 815-SN74HC32DT SN74HC32DT
Product Name SN74HC32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74HC32DT 6V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates IC GATE OR 4CH 2-INP 14-SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR NOT; OR OR; OR Gate OR OR
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 5V; 5V
Logic Family HC CMOS; CMOS
Propagation Delay 25 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products