Texas Instruments SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32DBR

Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC32 Quadruple 2-Input Positive-OR Gates - SN74HC32DBR - Texas Instruments
Dallas, TX, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates
SN74HC32DBR
SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32DBR
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 85

Buy Now Datasheet
 - SN74HC32DBR - Rochester Electronics
Newburyport, MA, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates

SN74HC32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Singapore, Singapore
6V SSOP Logic IC
705-SN74HC32DBR
6V SSOP Logic IC 705-SN74HC32DBR
4-ch 2-input OR Gate IC, 2-6V, 17ns, SSOP, CMOS Product overview: SN74HC32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32DBR can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 2-6V, 17ns, SSOP, CMOS Product overview: SN74HC32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC32DBR - 006874-SN74HC32DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC32DBR
006874-SN74HC32DBR
Logic - Logic - Gates and Inverters - SN74HC32DBR 006874-SN74HC32DBR
Manufacturer: Texas Instruments Win Source Part Number: 006874-SN74HC32DBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006874-SN74HC32DBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-8301-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8301-6-ND
Gates and Inverters 296-8301-6-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-8301-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8301-2-ND
Gates and Inverters 296-8301-2-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-8301-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8301-1-ND
Gates and Inverters 296-8301-1-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC32DBR
Logic Gates SN74HC32DBR
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Gates and Inverters - SN74HC32DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32DBR
Gates and Inverters SN74HC32DBR
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC32DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC32DBR
Logic - Gates and Inverters SN74HC32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC32DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC32DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32DBR SN74HC32DBR 705-SN74HC32DBR 006874-SN74HC32DBR 296-8301-6-ND SN74HC32DBR SN74HC32DBR SN74HC32DBR SN74HC32DBR
Product Name SN74HC32 Quadruple 2-Input Positive-OR Gates 6V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC32DBR Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate NOT; OR OR
Supply Voltage 5V; 5 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 25 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers