IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC32ANSRG4 | SN74HC32ANSRG4 | SN74HC32ANSRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 2 | ||
| Operating Current | 5.2 mA | 0.0020 mA |