The SN74HC273N is an octal D-type flip-flop with a direct active-low clear input, available in a 20-pin PDIP package measuring 24.33 mm by 6.35 mm. It operates from 2 V to 6 V, has a maximum propagation delay of 12 ns, and provides ±4-mA output drive at 5 V. The device supports up to 10 LSTTL loads and features a maximum quiescent current of 80 µA. It is rated for operation from -40 °C to 85 °C.
Octal D-Type Flip-Flops With Clear 20-PDIP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Octal D flip flop,with Clear SN74HC273N
Octal D flip flop,with Clear SN74HC273N
Octal 3state Dflip flop,SN74HC273N 20pcs
Manufacturer: Texas Instruments
Win Source Part Number: 137982-SN74HC273N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HC273
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Alternative Parts (Cross-Reference): MM74HC273N_Q; MM74HC273NX_NL; MM74HC273N_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC, DTYPE FLIPFLOP, 20DIP, 74HC273; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:25MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC273N | 296-1587-5-ND | 443182P | 443182 | 137982-SN74HC273N | SN74HC273N | 33AH4864 | SN74HC273N | SN74HC273N |
| Product Name | SN74HC273 Octal D-Type Flip-Flops With Clear | Flip Flops | Flip Flop ICs | Flip Flop ICs | Logic - Logic - Flip Flops - SN74HC273N | Flip Flops | Ic, Dtype Flipflop, 20Dip, 74Hc273; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||||
| Propagation Delay | 34 ns | 27 ns | 160 ns | 27 ns | 13 ns | ||||
| fMAX | 28 MHz | 60 MHz | 25 MHz | 60 MHz | |||||
| Operating Current | 0.0800 mA |