Texas Instruments SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273DWRE4

Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC273 Octal D-Type Flip-Flops With Clear - SN74HC273DWRE4 - Texas Instruments
Dallas, TX, United States
SN74HC273 Octal D-Type Flip-Flops With Clear
SN74HC273DWRE4
SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273DWRE4
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - SN74HC273DWRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC273DWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC273DWRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC273DWRE4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74HC273DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC273DWRE4
Logic - Flip Flops SN74HC273DWRE4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - SN74HC273DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC273DWRE4
Flip Flops SN74HC273DWRE4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC273DWRE4 SN74HC273DWRE4-ND SN74HC273DWRE4 SN74HC273DWRE4 SN74HC273DWRE4
Product Name SN74HC273 Octal D-Type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 34 ns 27 ns
fMAX 28 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8875901EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 50 ns
View Details
3 suppliers
CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515401CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details
3 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers