The SN74HC273 is an octal D-type flip-flop designed for positive-edge triggering with a direct active low clear input. It features eight flip-flops with individual data inputs, allowing for versatile applications such as buffer or storage registers, shift registers, and pattern generators. The device operates within a voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads, making it suitable for various digital logic applications. With a maximum power consumption of 80 µA and a typical propagation delay of 12 ns, the SN74HC273 offers efficient performance. The output can provide a drive current of ±4 mA at 5 V, while the input current is limited to a maximum of 1 µA. The device is available in multiple package options, including SOIC, SSOP, and PDIP, accommodating different design requirements. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environments.
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082311-SN74HC273DW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
D-TYPE FLIP FLOP OCTAL, 12NS SOIC-20; LO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC273DW | 082311-SN74HC273DW | 296-1198-5-ND | SN74HC273DW | 26AJ9396 | SN74HC273DW | SN74HC273DW |
| Product Name | SN74HC273 Octal D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74HC273DW | Flip Flops | Flip Flops | D-Type Flip Flop Octal, 12Ns Soic-20; Lo; Msl Texas Instruments | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 34 ns | 13 ns | 13 ns | ||||
| fMAX | 28 MHz | 60 MHz | 60 MHz | ||||
| Operating Current | 0.0800 mA |