Texas Instruments SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs SN74HC266D

Description
Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs - SN74HC266D - Texas Instruments
Dallas, TX, United States
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs
SN74HC266D
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs SN74HC266D
Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC266D - 1254594-SN74HC266D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC266D
1254594-SN74HC266D
Logic - Logic - Gates and Inverters - SN74HC266D 1254594-SN74HC266D
Manufacturer: Texas Instruments Win Source Part Number: 1254594-SN74HC266D Packaging: Tube Mounting Style: SMD Features: Open Drain Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 74HC266 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 23ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254594-SN74HC266D
Packaging: Tube
Mounting Style: SMD
Features: Open Drain
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC266
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 23ns at 6V, 50pF

Buy Now
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC266D
6V SOIC Logic IC 705-SN74HC266D
4-Ch XNOR Gate IC, 2-Input, 2-6V, Open-Drain, SOIC Product overview: SN74HC266D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC266D can be used for catalog matching and distributor lookup.

4-Ch XNOR Gate IC, 2-Input, 2-6V, Open-Drain, SOIC Product overview: SN74HC266D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC266D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8293-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8293-5-ND
Gates and Inverters 296-8293-5-ND
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
 - SN74HC266D - Rochester Electronics
Newburyport, MA, United States
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs

SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs

Supplier's Site Datasheet
Logic, Quad 2-In Ex-Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments - 29AH7549 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Ex-Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments
29AH7549
Logic, Quad 2-In Ex-Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments 29AH7549
LOGIC, QUAD 2-IN EX-NOR GATE, 14SOIC; Logic Family / Base Number:74HC266; Logic Type:XNOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN EX-NOR GATE, 14SOIC; Logic Family / Base Number:74HC266; Logic Type:XNOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC266D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC266D
Gates and Inverters SN74HC266D
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74HC266D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC266D
Logic - Gates and Inverters SN74HC266D
IC GATE XNOR OD 4CH 2-INP 14SOIC

IC GATE XNOR OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC266D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC266D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC266D
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC266D
Logic Gates SN74HC266D
Logic Gates Quad 2-Input w/ OD

Logic Gates Quad 2-Input w/ OD

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC266D 1254594-SN74HC266D 705-SN74HC266D 296-8293-5-ND SN74HC266D 29AH7549 SN74HC266D SN74HC266D SN74HC266D SN74HC266D
Product Name SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs Logic - Logic - Gates and Inverters - SN74HC266D 6V SOIC Logic IC Gates and Inverters Logic, Quad 2-In Ex-Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR NOT; NOR; XNOR (Exclusive NOR) NOR; XNOR; NOR GATE, XNOR XNOR OR; NOR NOR; XNOR; XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR NOR; XNOR
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 26 ns 23 ns 23 ns 23 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers