Texas Instruments SN74HC259 8-Bit Addressable Latches SN74HC259PWT

Description
8-Bit Addressable Latches 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Addressable Latches 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC259 8-Bit Addressable Latches - SN74HC259PWT - Texas Instruments
Dallas, TX, United States
SN74HC259 8-Bit Addressable Latches
SN74HC259PWT
SN74HC259 8-Bit Addressable Latches SN74HC259PWT
8-Bit Addressable Latches 16-TSSOP -40 to 85

8-Bit Addressable Latches 16-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-SN74HC259PWTTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Latches - 296-SN74HC259PWTCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC259PWT
795014-SN74HC259PWT
Logic - Logic - Latches - SN74HC259PWT 795014-SN74HC259PWT
Manufacturer: Texas Instruments Win Source Part Number: 795014-SN74HC259PWT Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 13ns Family Name: SN74HC259 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74HC259PWLE; M74HC259TTR; MC74HC259ADT; MC74HC259ADTR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795014-SN74HC259PWT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 13ns
Family Name: SN74HC259
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74HC259PWLE; M74HC259TTR; MC74HC259ADT; MC74HC259ADTR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC259PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259PWT
Integrated Circuits (ICs) - Logic - Latches SN74HC259PWT
IC LATCH 8BIT ADDRESS 16-TSSOP

IC LATCH 8BIT ADDRESS 16-TSSOP

Supplier's Site
Logic - Latches - SN74HC259PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC259PWT
Logic - Latches SN74HC259PWT
IC LATCH 8BIT ADDRESS 16-TSSOP

IC LATCH 8BIT ADDRESS 16-TSSOP

Supplier's Site Datasheet
Latches - SN74HC259PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC259PWT 296-SN74HC259PWTTR-ND 795014-SN74HC259PWT SN74HC259PWT SN74HC259PWT SN74HC259PWT
Product Name SN74HC259 8-Bit Addressable Latches Latches Logic - Logic - Latches - SN74HC259PWT Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Addressable D Addressable D D
Supply Voltage 6 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 28 ns 13 ns 13 ns 13 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
2 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Latches - 54LS259LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers