The SN74HC259NE4 is an 8-bit addressable latch in a 16-pin PDIP package, measuring 19.31 mm by 6.35 mm, designed for general-purpose digital storage and serial-to-parallel conversion. It operates across a 2 V to 6 V supply range, provides ±4-mA output drive at 5 V, and features an active-high decoder with asynchronous parallel clear. The device supports expansion for n-bit applications and has a maximum quiescent current of 80 μA. The operating temperature range is -40°C to 85°C.
8-Bit Addressable Latches 16-PDIP -40 to 85
8-BIT ADDRESSABLE LATCHES 16-PDI
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC259NE4 | 296-SN74HC259NE4-ND | SN74HC259NE4 | SN74HC259NE4 |
| Product Name | SN74HC259 8-Bit Addressable Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Addressable D | Addressable D | ||
| Supply Voltage | 6 | 2V ~ 6V | 2V ~ 6V | |
| Operating Current | 0.0800 mA | |||
| Propagation Delay | 28 ns | 14 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |