Texas Instruments SN74HC259 8-Bit Addressable Latches SN74HC259DT

Description
8-Bit Addressable Latches 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Addressable Latches 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC259 8-Bit Addressable Latches - SN74HC259DT - Texas Instruments
Dallas, TX, United States
SN74HC259 8-Bit Addressable Latches
SN74HC259DT
SN74HC259 8-Bit Addressable Latches SN74HC259DT
8-Bit Addressable Latches 16-SOIC -40 to 85

8-Bit Addressable Latches 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC259DT - Rochester Electronics
Newburyport, MA, United States
SN74HC259 8-Bit Addressable Latches

SN74HC259 8-Bit Addressable Latches

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC259DT
795013-SN74HC259DT
Logic - Logic - Latches - SN74HC259DT 795013-SN74HC259DT
Manufacturer: Texas Instruments Win Source Part Number: 795013-SN74HC259DT Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 13ns Family Name: SN74HC259 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TC74HC259AFN(M); TC74HC259AFN(F,M); M74HC259RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795013-SN74HC259DT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 13ns
Family Name: SN74HC259
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TC74HC259AFN(M); TC74HC259AFN(F,M); M74HC259RM13TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-SN74HC259DTCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Latches - 296-SN74HC259DTDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Latches - 296-SN74HC259DTTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC259DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259DT
Integrated Circuits (ICs) - Logic - Latches SN74HC259DT
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site
Logic - Latches - SN74HC259DT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC259DT
Logic - Latches SN74HC259DT
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site Datasheet
Latches - SN74HC259DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC259DT SN74HC259DT 795013-SN74HC259DT 296-SN74HC259DTCT-ND SN74HC259DT SN74HC259DT SN74HC259DT
Product Name SN74HC259 8-Bit Addressable Latches Logic - Logic - Latches - SN74HC259DT Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Addressable D Addressable D Addressable D D
Supply Voltage 6 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 28 ns 13 ns 13 ns 13 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
5 suppliers
Latches - 9308PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
2 suppliers
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details