Texas Instruments SN74HC259 8-Bit Addressable Latches SN74HC259DRE4

Description
8-Bit Addressable Latches 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Addressable Latches 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC259 8-Bit Addressable Latches - SN74HC259DRE4 - Texas Instruments
Dallas, TX, United States
SN74HC259 8-Bit Addressable Latches
SN74HC259DRE4
SN74HC259 8-Bit Addressable Latches SN74HC259DRE4
8-Bit Addressable Latches 16-SOIC -40 to 85

8-Bit Addressable Latches 16-SOIC -40 to 85

Buy Now Datasheet
Latches - SN74HC259DRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Logic - Latches - SN74HC259DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC259DRE4
Logic - Latches SN74HC259DRE4
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC259DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259DRE4
Integrated Circuits (ICs) - Logic - Latches SN74HC259DRE4
IC LATCH 8BIT ADDRESS 16-SOIC

IC LATCH 8BIT ADDRESS 16-SOIC

Supplier's Site
Latches - SN74HC259DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC259DRE4 SN74HC259DRE4-ND SN74HC259DRE4 SN74HC259DRE4 SN74HC259DRE4
Product Name SN74HC259 8-Bit Addressable Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D Addressable D D
Supply Voltage 6 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 28 ns 13 ns 13 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVCH162260GR-P - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
View Details
2 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 9334FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
SN54HC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8407201VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details