The SN74HC257DR is a 4-channel multiplexer designed for high-performance signal switching applications. It operates within a wide voltage range of 2 V to 6 V and features high-current inverting outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80 µA maximum ICC and a typical propagation delay (tpd) of 9 ns, making it suitable for fast switching applications. This multiplexer provides bus interface capabilities from multiple sources, ensuring that the 3-state outputs do not load the data lines when the output-enable (G) input is high. The device is available in a TSSOP package, which is suitable for space-constrained designs. The operating temperature range is from -40°C to 85°C, allowing for use in various environmental conditions. Engineers considering the SN74HC257DR for their projects will find it beneficial for applications requiring efficient signal multiplexing with low power requirements and fast response times.
Multiplexer 4 x 2:1 16-SOIC
Multiplexer 4 x 2:1 16-SOIC
Multiplexer 4 x 2:1 16-SOIC
4-Ch 2:1 Multiplexer, 28MHz, 6V, SOIC, 26ns Product overview: SN74HC257DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC257DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030132-SN74HC257DR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial
IC MULTIPLEXER 4 X 2:1 16SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-14846-6-ND | 743-SN74HC257DR | 030132-SN74HC257DR | SN74HC257DR | SN74HC257DR |
| Product Name | Signal Switches, Multiplexers, Decoders | 28MHz 6V SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC257DR | Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "16-SOIC | Tape and Reel | SOIC; 16-SOIC | Surface Mount | |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 2 to 6 volts | 2 to 6 volts |