Nexperia B.V. 8-channel analog multiplexer/demultiplexer 74HCT4051D,118

Description
The 74HC4051; 74HCT4051 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0, S1 and S2), eight independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet
Description
The 74HC4051; 74HCT4051 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0, S1 and S2), eight independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-channel analog multiplexer/demultiplexer - 74HCT4051D,118 - Nexperia B.V.
Nijmegen, Netherlands
8-channel analog multiplexer/demultiplexer
74HCT4051D,118
8-channel analog multiplexer/demultiplexer 74HCT4051D,118
The 74HC4051; 74HCT4051 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0, S1 and S2), eight independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V CMOS low power dissipation High noise immunity Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4051; 74HCT4051 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0, S1 and S2), eight independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide analog input voltage range from -5 V to +5 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Low ON resistance:
    • 80 Ω (typical) at VCC - VEE = 4.5 V
    • 70 Ω (typical) at VCC - VEE = 6.0 V
    • 60 Ω (typical) at VCC - VEE = 9.0 V
  • Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals
  • Typical ‘break before make’ built-in
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2850-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2850-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2850-2-ND
1 Circuit IC Switch 8:1 120Ohm 16-SO

1 Circuit IC Switch 8:1 120Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2850-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2850-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2850-1-ND
1 Circuit IC Switch 8:1 120Ohm 16-SO

1 Circuit IC Switch 8:1 120Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2850-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2850-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2850-6-ND
1 Circuit IC Switch 8:1 120Ohm 16-SO

1 Circuit IC Switch 8:1 120Ohm 16-SO

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,118 - 857913-74HCT4051D,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,118
857913-74HCT4051D,118
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,118 857913-74HCT4051D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857913-74HCT4051D,11 8 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HCT4051 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1727-2850-1, 568-1548-1-ND, 568-1548-2-ND, 74HCT4051D-T, 1727-2850-6, 568-1548-6, 568-1548-6-ND, 1727-2850-2, 568-1548-1, 568-1548-2, 74HCT4051D118, 933715300118

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 857913-74HCT4051D,118
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HCT4051
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1727-2850-1, 568-1548-1-ND, 568-1548-2-ND, 74HCT4051D-T, 1727-2850-6, 568-1548-6, 568-1548-6-ND, 1727-2850-2, 568-1548-1, 568-1548-2, 74HCT4051D118, 933715300118

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74HCT4051D,118
Analog Switch and Multiplexer IC 747-74HCT4051D,118
74HC4051; 74HCT4051 - 8-channel analog multiplexer/demultip lexer SOP 16-Pin Product overview: 74HCT4051D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4051D,118 can be used for catalog matching and distributor lookup.

74HC4051; 74HCT4051 - 8-channel analog multiplexer/demultiplexer SOP 16-Pin Product overview: 74HCT4051D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4051D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 74HCT4051D,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Analog Switches / Multiplexers
74HCT4051D,118
Integrated Circuits (ICs) - Analog Switches / Multiplexers 74HCT4051D,118
Integrated Circuits (ICs) - Analog Switches / Multiplexers

Integrated Circuits (ICs) - Analog Switches / Multiplexers

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4051D,118
Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4051D,118
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4051D,118
Analog Switches, Multiplexers, Demultiplexers 74HCT4051D,118
1 Circuit IC Switch 8:1 120Ohm 16-SO

1 Circuit IC Switch 8:1 120Ohm 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HCT4051D,118 1727-2850-2-ND 857913-74HCT4051D,118 747-74HCT4051D,118 74HCT4051D,118 74HCT4051D,118 74HCT4051D,118
Product Name 8-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,118 Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 11 volts 1 to 5.5 volts 4.5 to ? volts
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC 16-SO SOIC; 16-SOIC (0.154\", 3.90mm Width)
Configuration 8x1 8x1
Unlock Full Specs
to access all available technical data

Similar Products

85OHM Analog Switch and Multiplexer IC - 747-74LV4052DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 2 ohms
Bandwidth 200 MHz
View Details
4 suppliers
Quad bilateral switch - 74LVC4066BZZ - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371227-74HC157PW-Q100,118 - Win Source Electronics
Specs
Applications Automotive
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Quad single-pole single-throw analog switch - 74HC4316D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
6 suppliers