Dual 4-Input Positive-AND Gates 14-PDIP -40 to 85
IC AND 2-CIR 4-IN 14-PDIP
IC GATE AND 2CH 4-INP 14DIP
AND Gate IC 2 Channel 14-PDIP
Logic Gates Dual 4-input Positive-AND Gates
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC21NE4 | 296-SN74HC21NE4-ND | SN74HC21NE4 | SN74HC21NE4 | SN74HC21NE4 |
| Product Name | SN74HC21 Dual 4-Input Positive-AND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | AND | AND | AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HC | ||||
| Propagation Delay | 28 ns | 19 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA |