Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21DRG4

Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote
Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-input AND gate in 14-pin SOIC package, operating from 2 V to 6 V with a temperature range of -40°C to +85°C. The device has buffered inputs and supports fanout up to 10 LSTTL loads. Physical dimensions are 8.70 mm × 3.90 mm. Supports RoHS compliance with lead-free finish and Level-1 MSL reflow rating.

Datasheet Summary
Powered by GS/AI

Dual 4-input AND gate in 14-pin SOIC package, operating from 2 V to 6 V with a temperature range of -40°C to +85°C. The device has buffered inputs and supports fanout up to 10 LSTTL loads. Physical dimensions are 8.70 mm × 3.90 mm. Supports RoHS compliance with lead-free finish and Level-1 MSL reflow rating.

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21DRG4
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21DRG4
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-SN74HC21DRG4
Dual 5V SOIC Logic IC 705-SN74HC21DRG4
2CH 4-INP AND GATE IC, 5V, CMOS, SOIC Product overview: SN74HC21DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21DRG4 can be used for catalog matching and distributor lookup.

2CH 4-INP AND GATE IC, 5V, CMOS, SOIC Product overview: SN74HC21DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC21DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HC21DRG4-ND
Gates and Inverters SN74HC21DRG4-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC21DRG4 - 795005-SN74HC21DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC21DRG4
795005-SN74HC21DRG4
Logic - Logic - Gates and Inverters - SN74HC21DRG4 795005-SN74HC21DRG4
Manufacturer: Texas Instruments Win Source Part Number: 795005-SN74HC21DRG4 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC21 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74HC21DTG4; Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795005-SN74HC21DRG4
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC21
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HC21DTG4;
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74HC21DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21DRG4
Gates and Inverters SN74HC21DRG4
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21DRG4
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74HC21DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21DRG4
Logic - Gates and Inverters SN74HC21DRG4
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21DRG4 705-SN74HC21DRG4 SN74HC21DRG4-ND 795005-SN74HC21DRG4 SN74HC21DRG4 SN74HC21DRG4 SN74HC21DRG4
Product Name SN74HC21 Dual 4-Input Positive-AND Gates Dual 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC21DRG4 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 28 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers