Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21DR

Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21DR - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21DR
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21DR
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Logic IC
705-SN74HC21DR
Dual SOIC Logic IC 705-SN74HC21DR
Dual 4-Input AND Gate IC, 74HC Series, SOIC, CMOS Product overview: SN74HC21DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21DR can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 74HC Series, SOIC, CMOS Product overview: SN74HC21DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC21DR - 106034-SN74HC21DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC21DR
106034-SN74HC21DR
Logic - Logic - Gates and Inverters - SN74HC21DR 106034-SN74HC21DR
Manufacturer: Texas Instruments Win Source Part Number: 106034-SN74HC21DR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106034-SN74HC21DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14842-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14842-6-ND
Gates and Inverters 296-14842-6-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14842-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14842-1-ND
Gates and Inverters 296-14842-1-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14842-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14842-2-ND
Gates and Inverters 296-14842-2-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC21DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21DR
Logic - Gates and Inverters SN74HC21DR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC21DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21DR
Gates and Inverters SN74HC21DR
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21DR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC21DR
Logic ICs >> Gates SN74HC21DR
2V~6V 2uA 2 19ns@6V,50pF AND Gate SOIC-14 Gates ROHS

2V~6V 2uA 2 19ns@6V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74HC21DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC21DR
Gates and Inverters SN74HC21DR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85 - 815-SN74HC21DR - Utmel Electronic Limited
Hong Kong, China
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
815-SN74HC21DR
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85 815-SN74HC21DR
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Supplier's Site
IC GATE AND 2CH 4-INP 14-SOIC - SN74HC21DR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC GATE AND 2CH 4-INP 14-SOIC
SN74HC21DR
IC GATE AND 2CH 4-INP 14-SOIC SN74HC21DR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC21DR
Logic Gates SN74HC21DR
Logic Gates Dual 4-input Positive-AND Gates

Logic Gates Dual 4-input Positive-AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21DR 705-SN74HC21DR 106034-SN74HC21DR 296-14842-6-ND SN74HC21DR SN74HC21DR SN74HC21DR SN74HC21DR SN74HC21DR 815-SN74HC21DR SN74HC21DR SN74HC21DR
Product Name SN74HC21 Dual 4-Input Positive-AND Gates Dual SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HC21DR Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85 IC GATE AND 2CH 4-INP 14-SOIC Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND AND AND; AND Gate AND AND
Supply Voltage 5V; 5 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V~6V 2V ~ 6V 5V; 5V
Logic Family HC CMOS; CMOS
Propagation Delay 28 ns 24 ns 19 ns 19 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
4 suppliers
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100117DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers