Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21DG4

Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21DG4 - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21DG4
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21DG4
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74HC21DG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HC21DG4-ND
Gates and Inverters SN74HC21DG4-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
 - SN74HC21DG4 - Rochester Electronics
Newburyport, MA, United States
SN74HC21 Dual 4-Input Positive-AND Gates

SN74HC21 Dual 4-Input Positive-AND Gates

Supplier's Site Datasheet
Singapore, Singapore
Dual 2V 6V SOIC Logic IC
705-SN74HC21DG4
Dual 2V 6V SOIC Logic IC 705-SN74HC21DG4
Dual 4-Input AND Gate IC, 74HC, CMOS, SOIC, 2V-6V Product overview: SN74HC21DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21DG4 can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 74HC, CMOS, SOIC, 2V-6V Product overview: SN74HC21DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257844-SN74HC21DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257844-SN74HC21DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257844-SN74HC21DG4
Win Source Part Number: 1257844-SN74HC21DG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC21

Win Source Part Number: 1257844-SN74HC21DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC21

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC21DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21DG4
Logic - Gates and Inverters SN74HC21DG4
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC21DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21DG4
Gates and Inverters SN74HC21DG4
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21DG4
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC21DG4
Logic Gates SN74HC21DG4
Logic Gates Dual 4-input Positive-AND Gates

Logic Gates Dual 4-input Positive-AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21DG4 SN74HC21DG4-ND SN74HC21DG4 705-SN74HC21DG4 1257844-SN74HC21DG4 SN74HC21DG4 SN74HC21DG4 SN74HC21DG4 SN74HC21DG4
Product Name SN74HC21 Dual 4-Input Positive-AND Gates Gates and Inverters Dual 2V 6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND AND AND AND; AND GATE NOT; AND; AND Gate NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 28 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details