Texas Instruments SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20PWTG4

Description
Dual 4-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC20 Dual 4-Input Positive-NAND Gates - SN74HC20PWTG4 - Texas Instruments
Dallas, TX, United States
SN74HC20 Dual 4-Input Positive-NAND Gates
SN74HC20PWTG4
SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20PWTG4
Dual 4-Input Positive-NAND Gates 14-TSSOP -40 to 85

Dual 4-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 6V TSSOP Logic IC
705-SN74HC20PWTG4
Dual 6V TSSOP Logic IC 705-SN74HC20PWTG4
Dual 4-Input NAND Gate IC, CMOS, 2-6V, 19ns, TSSOP Product overview: SN74HC20PWTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20PWTG4 can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, CMOS, 2-6V, 19ns, TSSOP Product overview: SN74HC20PWTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20PWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257871-SN74HC20PWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257871-SN74HC20PWTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257871-SN74HC20PWTG4
Win Source Part Number: 1257871-SN74HC20PWTG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC20

Win Source Part Number: 1257871-SN74HC20PWTG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC20

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC20PWTG4
Logic Gates SN74HC20PWTG4
Logic Gates Dual 4 Input POS NAND Gates

Logic Gates Dual 4 Input POS NAND Gates

Buy Now Datasheet
Gates and Inverters - SN74HC20PWTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC20PWTG4
Gates and Inverters SN74HC20PWTG4
NAND Gate IC 2 Channel 14-TSSOP

NAND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC20PWTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC20PWTG4
Logic - Gates and Inverters SN74HC20PWTG4
IC GATE NAND 2CH 4-INP 14TSSOP

IC GATE NAND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC20PWTG4 705-SN74HC20PWTG4 1257871-SN74HC20PWTG4 SN74HC20PWTG4 SN74HC20PWTG4 SN74HC20PWTG4
Product Name SN74HC20 Dual 4-Input Positive-NAND Gates Dual 6V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 28 ns 19 ns 19 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers