Texas Instruments SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20N

Description
Dual 4-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC20 Dual 4-Input Positive-NAND Gates - SN74HC20N - Texas Instruments
Dallas, TX, United States
SN74HC20 Dual 4-Input Positive-NAND Gates
SN74HC20N
SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20N
Dual 4-Input Positive-NAND Gates 14-PDIP -40 to 85

Dual 4-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC20N - 138736-SN74HC20N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC20N
138736-SN74HC20N
Logic - Logic - Gates and Inverters - SN74HC20N 138736-SN74HC20N
Manufacturer: Texas Instruments Win Source Part Number: 138736-SN74HC20N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138736-SN74HC20N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-12892-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12892-5-ND
Gates and Inverters 296-12892-5-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC20N
6V Logic IC 705-SN74HC20N
2-Input NAND Gate IC, 4-Input, 2-6V, 24ns, PDIP Product overview: SN74HC20N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20N can be used for catalog matching and distributor lookup.

2-Input NAND Gate IC, 4-Input, 2-6V, 24ns, PDIP Product overview: SN74HC20N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC20N - Rochester Electronics
Newburyport, MA, United States
SN74HC20 Dual 4-Input Positive-NAND Gates

SN74HC20 Dual 4-Input Positive-NAND Gates

Supplier's Site Datasheet
Gates and Inverters - SN74HC20N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC20N
Gates and Inverters SN74HC20N
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC20N
Logic Gates SN74HC20N
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC20N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC20N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site
Logic, Dual 4-Input Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments - 33AH4859 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-Input Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
33AH4859
Logic, Dual 4-Input Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments 33AH4859
LOGIC, DUAL 4-INPUT NAND GATE, 14DIP; Logic Family / Base Number:74HC20; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4-INPUT NAND GATE, 14DIP; Logic Family / Base Number:74HC20; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HC20N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC20N
Logic - Gates and Inverters SN74HC20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC20N 138736-SN74HC20N 296-12892-5-ND 705-SN74HC20N SN74HC20N SN74HC20N SN74HC20N SN74HC20N 33AH4859 SN74HC20N
Product Name SN74HC20 Dual 4-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HC20N Gates and Inverters 6V Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Dual 4-Input Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NAND; NAND Gate NAND NAND; NAND NOT; NAND
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 28 ns 19 ns 19 ns 24 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details