Texas Instruments SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20D

Description
Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC20 Dual 4-Input Positive-NAND Gates - SN74HC20D - Texas Instruments
Dallas, TX, United States
SN74HC20 Dual 4-Input Positive-NAND Gates
SN74HC20D
SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20D
Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85

Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 6V SOIC Logic IC
705-SN74HC20D
2V 6V SOIC Logic IC 705-SN74HC20D
2-ch 4-input NAND Gate IC, 2V-6V, 19ns, SOIC, CMOS Product overview: SN74HC20D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20D can be used for catalog matching and distributor lookup.

2-ch 4-input NAND Gate IC, 2V-6V, 19ns, SOIC, CMOS Product overview: SN74HC20D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC20D - Rochester Electronics
Newburyport, MA, United States
SN74HC20 Dual 4-Input Positive-NAND Gates

SN74HC20 Dual 4-Input Positive-NAND Gates

Supplier's Site Datasheet
Gates and Inverters - 296-26471-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26471-5-ND
Gates and Inverters 296-26471-5-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC20D - 042762-SN74HC20D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC20D
042762-SN74HC20D
Logic - Logic - Gates and Inverters - SN74HC20D 042762-SN74HC20D
Manufacturer: Texas Instruments Win Source Part Number: 042762-SN74HC20D Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 042762-SN74HC20D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC20D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC20D
Logic - Gates and Inverters SN74HC20D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC20D
Logic Gates SN74HC20D
Logic Gates Dual 4 Input

Logic Gates Dual 4 Input

Buy Now Datasheet
Dual Nand Gate, 4I/p, Soic-14; Logic Function Texas Instruments - 70C4339 - Newark, An Avnet Company
Chicago, IL, United States
Dual Nand Gate, 4I/p, Soic-14; Logic Function Texas Instruments
70C4339
Dual Nand Gate, 4I/p, Soic-14; Logic Function Texas Instruments 70C4339
DUAL NAND GATE, 4I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC20; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

DUAL NAND GATE, 4I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC20; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

Supplier's Site
Ic, Dual 4 Input Nand Gate, Smd; Logic Family / Base Number Texas Instruments - 26AJ9380 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual 4 Input Nand Gate, Smd; Logic Family / Base Number Texas Instruments
26AJ9380
Ic, Dual 4 Input Nand Gate, Smd; Logic Family / Base Number Texas Instruments 26AJ9380
IC, DUAL 4 INPUT NAND GATE, SMD; Logic Family / Base Number:74HC20; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, DUAL 4 INPUT NAND GATE, SMD; Logic Family / Base Number:74HC20; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC20D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC20D
Gates and Inverters SN74HC20D
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC20D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC20D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC20D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC20D 705-SN74HC20D SN74HC20D 296-26471-5-ND 042762-SN74HC20D SN74HC20D SN74HC20D 70C4339 26AJ9380 SN74HC20D SN74HC20D
Product Name SN74HC20 Dual 4-Input Positive-NAND Gates 2V 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC20D Logic - Gates and Inverters Logic Gates Dual Nand Gate, 4I/p, Soic-14; Logic Function Texas Instruments Ic, Dual 4 Input Nand Gate, Smd; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 6V 2V ~ 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 6V 2V ~ 6V
Logic Family HC
Propagation Delay 28 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details