Texas Instruments SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) SN74HC193PWR

Description
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) - SN74HC193PWR - Texas Instruments
Dallas, TX, United States
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear)
SN74HC193PWR
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) SN74HC193PWR
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-TSSOP -40 to 85

4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-TSSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-49894-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-49894-2-ND
Counters, Dividers 296-49894-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-49894-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-49894-1-ND
Counters, Dividers 296-49894-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-49894-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-49894-6-ND
Counters, Dividers 296-49894-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC193PWR - 118087-SN74HC193PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC193PWR
118087-SN74HC193PWR
Logic - Logic - Counters, Dividers - SN74HC193PWR 118087-SN74HC193PWR
Manufacturer: Texas Instruments Win Source Part Number: 118087-SN74HC193PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 24MHZ Family Name: SN74HC193 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): M74HC193TTR; SN74HC193PWRE4; SN74HC193PWTE4; SN74HC193PWTG4 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 118087-SN74HC193PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Family Name: SN74HC193
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC193TTR; SN74HC193PWRE4; SN74HC193PWTE4; SN74HC193PWTG4 ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC193PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC193PWR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC193PWR
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Counters, Dividers - SN74HC193PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC193PWR
Counters, Dividers SN74HC193PWR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC193PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC193PWR
Logic - Counters, Dividers SN74HC193PWR
IC COUNTER 4BIT SYNC U/D 16TSSOP

IC COUNTER 4BIT SYNC U/D 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC193PWR 296-49894-2-ND 118087-SN74HC193PWR SN74HC193PWR SN74HC193PWR SN74HC193PWR
Product Name SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC193PWR Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
6 suppliers
CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD54HC393F3A - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP
Logic Family HC
View Details
5 suppliers
CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BE - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
7 suppliers