Texas Instruments SN54LS592 8-Bit Binary Counters With Input Registers 5962-8762101FA

Description
8-Bit Binary Counters With Input Registers 16-CFP -55 to 125
Request a Quote
Description
8-Bit Binary Counters With Input Registers 16-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS592 is an 8-bit binary counter with input registers designed by Texas Instruments. This specific part number, 5962-8762101FA, is housed in a 16-pin CFP package and is suitable for operation in a temperature range of -55°C to 125°C. The device is classified as active and is intended for production use. It features a standard lead finish of SNPB and is supplied in quantities of 25 per tube. The SN54LS592 is ideal for applications requiring reliable counting functions in harsh environments, making it a suitable choice for engineers looking for robust counter solutions.

Datasheet Summary
Powered by GS/AI

The SN54LS592 is an 8-bit binary counter with input registers designed by Texas Instruments. This specific part number, 5962-8762101FA, is housed in a 16-pin CFP package and is suitable for operation in a temperature range of -55°C to 125°C. The device is classified as active and is intended for production use. It features a standard lead finish of SNPB and is supplied in quantities of 25 per tube. The SN54LS592 is ideal for applications requiring reliable counting functions in harsh environments, making it a suitable choice for engineers looking for robust counter solutions.

Suppliers

Company
Product
Description
Supplier Links
SN54LS592 8-Bit Binary Counters With Input Registers - 5962-8762101FA - Texas Instruments
Dallas, TX, United States
SN54LS592 8-Bit Binary Counters With Input Registers
5962-8762101FA
SN54LS592 8-Bit Binary Counters With Input Registers 5962-8762101FA
8-Bit Binary Counters With Input Registers 16-CFP -55 to 125

8-Bit Binary Counters With Input Registers 16-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number 5962-8762101FA
Product Name SN54LS592 8-Bit Binary Counters With Input Registers
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54LS193FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 20 MHz
View Details
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers