Texas Instruments SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) SN74HC193DT

Description
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) - SN74HC193DT - Texas Instruments
Dallas, TX, United States
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear)
SN74HC193DT
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) SN74HC193DT
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-SOIC -40 to 85

4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-SOIC -40 to 85

Buy Now Datasheet
Counters, Dividers - SN74HC193DT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74HC193DT-ND
Counters, Dividers SN74HC193DT-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
 - SN74HC193DT - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC193DT - 1099860-SN74HC193DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC193DT
1099860-SN74HC193DT
Logic - Logic - Counters, Dividers - SN74HC193DT 1099860-SN74HC193DT
Manufacturer: Texas Instruments Win Source Part Number: 1099860-SN74HC193DT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 24MHZ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1099860-SN74HC193DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC193DT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC193DT
Logic - Counters, Dividers SN74HC193DT
IC COUNTER 4BIT SYNC U/D 16-SOIC

IC COUNTER 4BIT SYNC U/D 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC193DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC193DT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC193DT
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - SN74HC193DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC193DT
Counters, Dividers SN74HC193DT
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC193DT SN74HC193DT-ND SN74HC193DT 1099860-SN74HC193DT SN74HC193DT SN74HC193DT SN74HC193DT
Product Name SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC193DT Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOP; SOP16 SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTSOC - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
6 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers